EPCOS AG Choke, 4.2Mh, 2A, 30%; Inductance Epcos B82722J2202N001

Description
CHOKE, 4.2MH, 2A, 30%; Inductance:2.2mH; Rated Current:2A; Product Range:B82722J Series; Case Dimensions:23.3mm x 16.1mm x 25.4mm; Core Material:Ferrite; DC Current Max:2A; DC Current Rating:2A; DC Resistance Max:0.13ohm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 4.2MH, 2A, 30%; Inductance:2.2mH; Rated Current:2A; Product Range:B82722J Series; Case Dimensions:23.3mm x 16.1mm x 25.4mm; Core Material:Ferrite; DC Current Max:2A; DC Current Rating:2A; DC Resistance Max:0.13ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 4.2Mh, 2A, 30%; Inductance Epcos - 06J1249 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 4.2Mh, 2A, 30%; Inductance Epcos
06J1249
Choke, 4.2Mh, 2A, 30%; Inductance Epcos 06J1249
CHOKE, 4.2MH, 2A, 30%; Inductance:2.2mH; Rated Current:2A; Product Range:B82722J Series; Case Dimensions:23.3mm x 16.1mm x 25.4mm; Core Material:Ferrite; DC Current Max:2A; DC Current Rating:2A; DC Resistance Max:0.13ohm RoHS Compliant: Yes

CHOKE, 4.2MH, 2A, 30%; Inductance:2.2mH; Rated Current:2A; Product Range:B82722J Series; Case Dimensions:23.3mm x 16.1mm x 25.4mm; Core Material:Ferrite; DC Current Max:2A; DC Current Rating:2A; DC Resistance Max:0.13ohm RoHS Compliant: Yes

Supplier's Site
Filter, Common Mode Choke, 2.2Mh, 2A; Inductance Epcos - 23M5361 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode Choke, 2.2Mh, 2A; Inductance Epcos
23M5361
Filter, Common Mode Choke, 2.2Mh, 2A; Inductance Epcos 23M5361
FILTER, COMMON MODE CHOKE, 2.2MH, 2A; Inductance:2.2mH; Rated Current:2A; Product Range:B82722J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2A; RoHS Compliant: Yes

FILTER, COMMON MODE CHOKE, 2.2MH, 2A; Inductance:2.2mH; Rated Current:2A; Product Range:B82722J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 06J1249
Product Name Choke, 4.2Mh, 2A, 30%; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378696 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 568-10604-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details