EPCOS AG 2.2mH Inductor and Choke B82722A2202N1

Description
Common Mode Chokes / Filters 2.2mH 22.7x22.3mm Radial Product overview: B82722A2202N1 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2mH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82722A2202N1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes / Filters 2.2mH 22.7x22.3mm Radial Product overview: B82722A2202N1 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2mH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82722A2202N1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2mH Inductor and Choke - 839-B82722A2202N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2mH Inductor and Choke
839-B82722A2202N1
2.2mH Inductor and Choke 839-B82722A2202N1
Common Mode Chokes / Filters 2.2mH 22.7x22.3mm Radial Product overview: B82722A2202N1 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2mH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82722A2202N1 can be used for catalog matching and distributor lookup.

Common Mode Chokes / Filters 2.2mH 22.7x22.3mm Radial Product overview: B82722A2202N1 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2mH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82722A2202N1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters Common Mode Chokes
Filters Common Mode Chokes
Alternative Parts (Cross-Reference): Cross Manufacturer: EPCOS - TDK Electronics Category: Filters Common Mode Chokes Series: B82722 Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 2.2 mH @ 10 kHz DC Resistance (DCR) (Max): 130mOhm (Typ)

Alternative Parts (Cross-Reference): Cross
Manufacturer: EPCOS - TDK Electronics
Category: Filters Common Mode Chokes
Series: B82722
Package: Tray
Product Status: Active
Filter Type: Power Line
Number of Lines: 2
Inductance @ Frequency: 2.2 mH @ 10 kHz
DC Resistance (DCR) (Max): 130mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82722A2202N1
Product Name 2.2mH Inductor and Choke Filters Common Mode Chokes
Technology Power Line
Core Material Ferrite
Inductance Range 2200 microH 2200 microH
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-271 0603AF-271XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details