EPCOS AG Filter, Common Mode Choke, 10Mh, 1A; Inductance Epcos B82722A2102N001

Description
FILTER, COMMON MODE CHOKE, 10MH, 1A; Inductance:10mH; Rated Current:1A; Product Range:B82722A Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:1A; DC RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE CHOKE, 10MH, 1A; Inductance:10mH; Rated Current:1A; Product Range:B82722A Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:1A; DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode Choke, 10Mh, 1A; Inductance Epcos - 04M8485 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode Choke, 10Mh, 1A; Inductance Epcos
04M8485
Filter, Common Mode Choke, 10Mh, 1A; Inductance Epcos 04M8485
FILTER, COMMON MODE CHOKE, 10MH, 1A; Inductance:10mH; Rated Current:1A; Product Range:B82722A Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:1A; DC RoHS Compliant: Yes

FILTER, COMMON MODE CHOKE, 10MH, 1A; Inductance:10mH; Rated Current:1A; Product Range:B82722A Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:1A; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Choke, 10Mh, 1A, +30%; Dc Current Rating Epcos - 06J1234 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 10Mh, 1A, +30%; Dc Current Rating Epcos
06J1234
Choke, 10Mh, 1A, +30%; Dc Current Rating Epcos 06J1234
CHOKE, 10MH, 1A, +30%; DC Current Rating:1A; Product Range:B82722A Series; Case Dimensions:22.7mm x 22.3mm x 13.3mm; Inductance:10mH RoHS Compliant: Yes

CHOKE, 10MH, 1A, +30%; DC Current Rating:1A; Product Range:B82722A Series; Case Dimensions:22.7mm x 22.3mm x 13.3mm; Inductance:10mH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 04M8485
Product Name Filter, Common Mode Choke, 10Mh, 1A; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5677-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Filter, Emi, 15A, 430Ua, 250Vac; Capacitance Corcom Te Connectivity - 46Y9174 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
IEC Filters - 2588679 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details