Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
EMI FILTERS AND RFI FILTERS
EPCOS AG
B82721S0572A020 -- COMMON MODE FILTER, 590UH, 5.7A ROHS COMPLIANT EPCOS
EPCOS AG
Common Mode Filter, 590Uh, 5.7A Rohs Compliant Epcos
B82721S0572A020
Description
COMMON MODE FILTER, 590UH, 5.7A ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
COMMON MODE FILTER, 590UH, 5.7A ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 590Uh, 5.7A Rohs Compliant Epcos
28AK7816
Common Mode Filter, 590Uh, 5.7A Rohs Compliant Epcos
28AK7816
COMMON MODE FILTER, 590UH, 5.7A ROHS COMPLIANT: YES
COMMON MODE FILTER, 590UH, 5.7A ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
EMI Filters and RFI Filters
Product Number
28AK7816
Product Name
Common Mode Filter, 590Uh, 5.7A Rohs Compliant Epcos
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
IEC Filters
1670437
Specs
Filter Type
Single Phase
Package / Mounting
Panel mount
Standards and Certifications
RoHS
View Details
Allen-Bradley / Rockwell Automation
Kinetix 300/350 15.0 A Line EMI Filter
2097-F6
View Details
Knowles
EMI/RFI Filters (LC, RC Networks)
SBSPP0250104MXT
View Details
Nexperia B.V.
Common-mode EMI filter for differential channels with integrated ESD protection
PCMF3USB30Z
Specs
Package / Mounting
WLCSP15_6-3-6
Standards and Certifications
RoHS
Rated Voltage
15000 volts
View Details