TDK Corporation 7MH 7A Inductor and Choke B82720H15A16

Description
Data Line-choke 2X4; 7MH 0; 7A Product overview: B82720H15A16 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7MH, 7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82720H15A16 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Data Line-choke 2X4; 7MH 0; 7A Product overview: B82720H15A16 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7MH, 7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82720H15A16 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7MH 7A Inductor and Choke - 839-B82720H15A16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7MH 7A Inductor and Choke
839-B82720H15A16
7MH 7A Inductor and Choke 839-B82720H15A16
Data Line-choke 2X4; 7MH 0; 7A Product overview: B82720H15A16 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7MH, 7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82720H15A16 can be used for catalog matching and distributor lookup.

Data Line-choke 2X4; 7MH 0; 7A Product overview: B82720H15A16 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7MH, 7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82720H15A16 can be used for catalog matching and distributor lookup.

Supplier's Site
Common Mode Chokes - B82720H15A16 - 1224356-B82720H15A16 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - B82720H15A16
1224356-B82720H15A16
Common Mode Chokes - B82720H15A16 1224356-B82720H15A16
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224356-B82720H15A16 Length: 13.0048 mm Height: 13.9954 mm Number of Lines: 2 Width: 9.4996 mm Categories: Common Mode Chokes DC Resistance (DCR): 500 mΩ Alternative Parts (Cross-Reference): B82720-H15-A16; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 42 V Voltage Rating (DC): 80 V Max Current Rating: 700 mA Max Operating Temperature: 125 °C

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224356-B82720H15A16
Length: 13.0048 mm
Height: 13.9954 mm
Number of Lines: 2
Width: 9.4996 mm
Categories: Common Mode Chokes
DC Resistance (DCR): 500 mΩ
Alternative Parts (Cross-Reference): B82720-H15-A16;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 42 V
Voltage Rating (DC): 80 V
Max Current Rating: 700 mA
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82720H15A16 1224356-B82720H15A16
Product Name 7MH 7A Inductor and Choke Common Mode Chokes - B82720H15A16
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers