EPCOS AG Fixed Inductors B82562N4152N000

Description
1.5µH Shielded Wirewound Inductor 4.5A 13mOhm Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 4.5A 13mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82562N4152N000TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 4.5A 13mOhm Nonstandard

1.5µH Shielded Wirewound Inductor 4.5A 13mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82562N4152N000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 4.5A 13 MOHM SMD

FIXED IND 1.5UH 4.5A 13 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82562N4152N000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 4.5A 13 MOHM SMD

FIXED IND 1.5UH 4.5A 13 MOHM SMD

Buy Now Datasheet
Power Inductor, Shld, 1.5Uh, Aec-Q200; Inductance Epcos - 71AC2896 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Shld, 1.5Uh, Aec-Q200; Inductance Epcos
71AC2896
Power Inductor, Shld, 1.5Uh, Aec-Q200; Inductance Epcos 71AC2896
POWER INDUCTOR, SHLD, 1.5UH, AEC-Q200; Inductance:1.5µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.6A; Product Range:CLF-NI-D Series; Power Inductor Case:6.3mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, SHLD, 1.5UH, AEC-Q200; Inductance:1.5µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):6.6A; Product Range:CLF-NI-D Series; Power Inductor Case:6.3mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82562N4152N000TR-ND 71AC2896
Product Name Fixed Inductors Power Inductor, Shld, 1.5Uh, Aec-Q200; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910368 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details