EPCOS AG Fixed Inductors B82562N4103M000

Description
10µH Shielded Wirewound Inductor 2.6A 35mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 2.6A 35mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82562N4103M000TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 2.6A 35mOhm Nonstandard

10µH Shielded Wirewound Inductor 2.6A 35mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82562N4103M000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 2.6A 35 MOHM SMD

FIXED IND 10UH 2.6A 35 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82562N4103M000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 2.6A 35 MOHM SMD

FIXED IND 10UH 2.6A 35 MOHM SMD

Buy Now Datasheet
Power Inductor, Shld, 10Uh, Aec-Q200; Inductance Epcos - 71AC2894 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Shld, 10Uh, Aec-Q200; Inductance Epcos
71AC2894
Power Inductor, Shld, 10Uh, Aec-Q200; Inductance Epcos 71AC2894
POWER INDUCTOR, SHLD, 10UH, AEC-Q200; Inductance:10µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):2.4A; Product Range:CLF-NI-D Series; Power Inductor Case:6.3mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, SHLD, 10UH, AEC-Q200; Inductance:10µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):2.4A; Product Range:CLF-NI-D Series; Power Inductor Case:6.3mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82562N4103M000TR-ND 71AC2894
Product Name Fixed Inductors Power Inductor, Shld, 10Uh, Aec-Q200; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - RC-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details