FIXED IND 15UH 33A 1.92 MOHM SMD Product overview: B82559B7153A027 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 33A, 1.92 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 33A, 1.92 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559B7153A027 can be used for catalog matching and distributor lookup.
15µH Shielded Wirewound Inductor 33A 1.92mOhm Nonstandard
15µH Shielded Wirewound Inductor 33A 1.92mOhm Nonstandard
15µH Shielded Wirewound Inductor 33A 1.92mOhm Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82559B7153A027 | 495-B82559B7153A027TR-ND |
| Product Name | SMD 15UH 33A 1.92 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 15 microH |