EPCOS AG Fixed Inductors B82559B7103A027

Description
10µH Shielded Wirewound Inductor 33A 1.92mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 33A 1.92mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559B7103A027TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 33A 1.92mOhm Nonstandard

10µH Shielded Wirewound Inductor 33A 1.92mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82559B7103A027DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 33A 1.92mOhm Nonstandard

10µH Shielded Wirewound Inductor 33A 1.92mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82559B7103A027CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 33A 1.92mOhm Nonstandard

10µH Shielded Wirewound Inductor 33A 1.92mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - B82559B7103A027 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82559B7103A027
Fixed Inductors B82559B7103A027
FIXED IND 10UH 33A 1.92 MOHM SMD

FIXED IND 10UH 33A 1.92 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82559B7103A027TR-ND B82559B7103A027
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-391 0402AF-391XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details