EPCOS AG Fixed Inductors B82559B7103A016

Description
10µH Shielded Wirewound Inductor 13A 7.2mOhm Nonstandard, 3 Lead
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 13A 7.2mOhm Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559B7103A016TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 13A 7.2mOhm Nonstandard, 3 Lead

10µH Shielded Wirewound Inductor 13A 7.2mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559B7103A016DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 13A 7.2mOhm Nonstandard, 3 Lead

10µH Shielded Wirewound Inductor 13A 7.2mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559B7103A016CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 13A 7.2mOhm Nonstandard, 3 Lead

10µH Shielded Wirewound Inductor 13A 7.2mOhm Nonstandard, 3 Lead

Buy Now Datasheet
SMD 10UH 13A 7.2 MOHM Inductor and Choke - 71-B82559B7103A016 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 13A 7.2 MOHM Inductor and Choke
71-B82559B7103A016
SMD 10UH 13A 7.2 MOHM Inductor and Choke 71-B82559B7103A016
FIXED IND 10UH 13A 7.2 MOHM SMD Product overview: B82559B7103A016 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 13A, 7.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 13A, 7.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559B7103A016 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 13A 7.2 MOHM SMD Product overview: B82559B7103A016 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 13A, 7.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 13A, 7.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559B7103A016 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1009681-B82559B7103A016
Inductors, Coils, Chokes - Fixed Inductors 1009681-B82559B7103A016
Win Source Part Number: 1009681-B82559B7103A 016 Category: Inductors, Coils, Chokes>Fixed Inductors Series: ERU16 - Flat Wire Inductor Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.333" (8.45mm) Standard Package: 280 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard, 3 Lead DC Resistance (DCR): 7.2mOhm Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.681" L x 0.650" W (17.30mm x 16.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: B82559B7103A 16,495-B82559B7103A0 16TR,495-B82559B7103 A016DKR,495-B82559B7 103A016CT Current - Saturation (Isat): 14.6A

Win Source Part Number: 1009681-B82559B7103A016
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ERU16 - Flat Wire Inductor
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.333" (8.45mm)
Standard Package: 280
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard, 3 Lead
DC Resistance (DCR): 7.2mOhm
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.681" L x 0.650" W (17.30mm x 16.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: B82559B7103A 16,495-B82559B7103A016TR,495-B82559B7103A016DKR,495-B82559B7103A016CT
Current - Saturation (Isat): 14.6A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82559B7103A016TR-ND 71-B82559B7103A016 1009681-B82559B7103A016
Product Name Fixed Inductors SMD 10UH 13A 7.2 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, fully potted resin - DS - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 1000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details