EPCOS AG Fixed Inductors B82559B6682A016

Description
6.8µH Shielded Wirewound Inductor 14.4A 6.2mOhm Nonstandard, 3 Lead
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 14.4A 6.2mOhm Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559B6682A016DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 14.4A 6.2mOhm Nonstandard, 3 Lead

6.8µH Shielded Wirewound Inductor 14.4A 6.2mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559B6682A016TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 14.4A 6.2mOhm Nonstandard, 3 Lead

6.8µH Shielded Wirewound Inductor 14.4A 6.2mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559B6682A016CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 14.4A 6.2mOhm Nonstandard, 3 Lead

6.8µH Shielded Wirewound Inductor 14.4A 6.2mOhm Nonstandard, 3 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82559B6682A016DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2333JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details