EPCOS AG Fixed Inductors B82559B5332A019

Description
3.3µH Shielded Wirewound Inductor 25.1A 2.25mOhm Nonstandard, 3 Lead
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 25.1A 2.25mOhm Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559B5332A019CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 25.1A 2.25mOhm Nonstandard, 3 Lead

3.3µH Shielded Wirewound Inductor 25.1A 2.25mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559B5332A019TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 25.1A 2.25mOhm Nonstandard, 3 Lead

3.3µH Shielded Wirewound Inductor 25.1A 2.25mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559B5332A019DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 25.1A 2.25mOhm Nonstandard, 3 Lead

3.3µH Shielded Wirewound Inductor 25.1A 2.25mOhm Nonstandard, 3 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82559B5332A019CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details