EPCOS AG Fixed Inductors B82559B2152A027

Description
1.5µH Shielded Wirewound Inductor 52.5A 0.46mOhm Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 52.5A 0.46mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559B2152A027CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 52.5A 0.46mOhm Nonstandard

1.5µH Shielded Wirewound Inductor 52.5A 0.46mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82559B2152A027DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 52.5A 0.46mOhm Nonstandard

1.5µH Shielded Wirewound Inductor 52.5A 0.46mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82559B2152A027TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 52.5A 0.46mOhm Nonstandard

1.5µH Shielded Wirewound Inductor 52.5A 0.46mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82559B2152A027CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.02uH 250MHz 0.42A Inductor and Choke - 71-0402CS-20NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0200 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2104JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details