EPCOS AG Fixed Inductors B82559B0153A016

Description
15µH Shielded Wirewound Inductor 11.7A 10.2mOhm Nonstandard, 3 Lead
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 11.7A 10.2mOhm Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559B0153A016DKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 11.7A 10.2mOhm Nonstandard, 3 Lead

15µH Shielded Wirewound Inductor 11.7A 10.2mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559B0153A016TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 11.7A 10.2mOhm Nonstandard, 3 Lead

15µH Shielded Wirewound Inductor 11.7A 10.2mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559B0153A016CT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 11.7A 10.2mOhm Nonstandard, 3 Lead

15µH Shielded Wirewound Inductor 11.7A 10.2mOhm Nonstandard, 3 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82559B0153A016DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.0012uH 250MHz 0.74A Inductor and Choke - 71-0402CS-1N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1910346P - RS Components, Ltd.
Specs
Inductance Range 4.7 microH
Rated DC Current 150 milliamps
Standards and Certifications RoHS
View Details