TDK Corporation SMD 15UH 12.15 MOHM Inductor and Choke B82559A9153A019

Description
FIXED IND 15UH 12.15 MOHM SMD Product overview: B82559A9153A019 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 12.15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 12.15 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A9153A019 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 12.15 MOHM SMD Product overview: B82559A9153A019 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 12.15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 12.15 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A9153A019 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 12.15 MOHM Inductor and Choke - 71-B82559A9153A019 - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 15UH 12.15 MOHM Inductor and Choke
71-B82559A9153A019
SMD 15UH 12.15 MOHM Inductor and Choke 71-B82559A9153A019
FIXED IND 15UH 12.15 MOHM SMD Product overview: B82559A9153A019 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 12.15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 12.15 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A9153A019 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 12.15 MOHM SMD Product overview: B82559A9153A019 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 12.15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 12.15 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A9153A019 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-7420-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7420-2-ND
Fixed Inductors 495-7420-2-ND
15µH Shielded Wirewound Inductor 12.15mOhm Max Nonstandard, 3 Lead

15µH Shielded Wirewound Inductor 12.15mOhm Max Nonstandard, 3 Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82559A9153A019
863270-B82559A9153A019
Fixed Inductors - B82559A9153A019 863270-B82559A9153A019
Manufacturer: EPCOS (TDK) Win Source Part Number: 863270-B82559A9153A0 19 Series: ERU19 - Flat Wire Inductor Operating Temperature Range: -40°C ~ 150°C Features: Shielded Wirewound Inductor 12.15mOhm Max Nonstandard, 3 Lead Package: Nonstandard, 3 Lead Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-7420-2, 495-7420-1, B82559A9153A 19, B82559A9153A19, 495-7420-6

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863270-B82559A9153A019
Series: ERU19 - Flat Wire Inductor
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 12.15mOhm Max Nonstandard, 3 Lead
Package: Nonstandard, 3 Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-7420-2, 495-7420-1, B82559A9153A 19, B82559A9153A19, 495-7420-6

Buy Now Datasheet
Inductor, Shielded, 15Uh, 10%, Aec-Q200; Inductance Epcos - 10AC5804 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 10%, Aec-Q200; Inductance Epcos
10AC5804
Inductor, Shielded, 15Uh, 10%, Aec-Q200; Inductance Epcos 10AC5804
INDUCTOR, SHIELDED, 15UH, 10%, AEC-Q200; Inductance:15µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:ERU19 B82559 Series; Power Inductor Case:20.5mm x 20.5mm x 9.15mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 10%, AEC-Q200; Inductance:15µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:ERU19 B82559 Series; Power Inductor Case:20.5mm x 20.5mm x 9.15mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82559A9153A019 495-7420-2-ND 863270-B82559A9153A019 10AC5804
Product Name SMD 15UH 12.15 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - B82559A9153A019 Inductor, Shielded, 15Uh, 10%, Aec-Q200; Inductance Epcos
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226270KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910368 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details