EPCOS AG Fixed Inductors B82559A7682A024

Description
6.8µH Shielded Wirewound Inductor 35A 1.45mOhm Nonstandard, 3 Lead
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 35A 1.45mOhm Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559A7682A024DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 35A 1.45mOhm Nonstandard, 3 Lead

6.8µH Shielded Wirewound Inductor 35A 1.45mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559A7682A024TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 35A 1.45mOhm Nonstandard, 3 Lead

6.8µH Shielded Wirewound Inductor 35A 1.45mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559A7682A024CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 35A 1.45mOhm Nonstandard, 3 Lead

6.8µH Shielded Wirewound Inductor 35A 1.45mOhm Nonstandard, 3 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82559A7682A024DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.03uH 250MHz 0.4A Inductor and Choke - 71-0402CS-30NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0300 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details