EPCOS AG 10uH 10KHz 24A Inductor and Choke B82559A7103A25

Description
Power Choke Shielded Wirewound 10uH 7% 10KHz Ferrite 24A 0.00255Ohm DCR Tray Product overview: B82559A7103A25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 10KHz, 24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 10KHz, 24A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A7103A25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Choke Shielded Wirewound 10uH 7% 10KHz Ferrite 24A 0.00255Ohm DCR Tray Product overview: B82559A7103A25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 10KHz, 24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 10KHz, 24A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A7103A25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10uH 10KHz 24A Inductor and Choke - 71-B82559A7103A25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 10KHz 24A Inductor and Choke
71-B82559A7103A25
10uH 10KHz 24A Inductor and Choke 71-B82559A7103A25
Power Choke Shielded Wirewound 10uH 7% 10KHz Ferrite 24A 0.00255Ohm DCR Tray Product overview: B82559A7103A25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 10KHz, 24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 10KHz, 24A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A7103A25 can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 10uH 7% 10KHz Ferrite 24A 0.00255Ohm DCR Tray Product overview: B82559A7103A25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 10KHz, 24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 10KHz, 24A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A7103A25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82559A7103A25 - 1148063-B82559A7103A25 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82559A7103A25
1148063-B82559A7103A25
Fixed Inductors - B82559A7103A25 1148063-B82559A7103A25
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148063-B82559A7103A 25 Packaging: Bulk Termination: SMD/SMT Length: 25.3 mm Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 12.8524 mm Tolerance: 7 % Test Frequency: 10 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 1 MHz DC Current: 24 A Composition: Wirewound Height: 12.85 mm Weight: 21.999995 g Number of Pins: 2 Width: 23.495 mm Categories: Fixed Inductors DC Resistance (DCR): 2.2 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Depth: 23.5 mm Max DC Current: 24 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Saturation Current: 24 A Schedule B: 8504500000 REACH SVHC: Unknown Inductance Tolerance: 7 % Max Operating Temperature: 130 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1148063-B82559A7103A25
Packaging: Bulk
Termination: SMD/SMT
Length: 25.3 mm
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 12.8524 mm
Tolerance: 7 %
Test Frequency: 10 kHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 1 MHz
DC Current: 24 A
Composition: Wirewound
Height: 12.85 mm
Weight: 21.999995 g
Number of Pins: 2
Width: 23.495 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.2 mΩ
Case / Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Depth: 23.5 mm
Max DC Current: 24 A
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Saturation Current: 24 A
Schedule B: 8504500000
REACH SVHC: Unknown
Inductance Tolerance: 7 %
Max Operating Temperature: 130 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82559A7103A25 1148063-B82559A7103A25
Product Name 10uH 10KHz 24A Inductor and Choke Fixed Inductors - B82559A7103A25
Mounting Option Surface Mount
Technology Power Choke Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Tolerance 7 (+/- %) 7 (+/- %)
Packing Method Tray Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678554 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
Common Mode Chokes - 486-5727-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details