EPCOS AG Fixed Inductors - B82559A7103A025 B82559A7103A025

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 812885-B82559A7103A0 25 Packaging: Bulk Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±7% Material - Core: Ferrite Current - Saturation: 24A DC Resistance (DCR): 2.2mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.996" L x 0.925" W (25.30mm x 23.50mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.506" (12.85mm) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited) Inductance Frequency - Test: 10kHz
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 812885-B82559A7103A0 25 Packaging: Bulk Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±7% Material - Core: Ferrite Current - Saturation: 24A DC Resistance (DCR): 2.2mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.996" L x 0.925" W (25.30mm x 23.50mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.506" (12.85mm) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited) Inductance Frequency - Test: 10kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82559A7103A025
812885-B82559A7103A025
Fixed Inductors - B82559A7103A025 812885-B82559A7103A025
Manufacturer: EPCOS (TDK) Win Source Part Number: 812885-B82559A7103A0 25 Packaging: Bulk Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±7% Material - Core: Ferrite Current - Saturation: 24A DC Resistance (DCR): 2.2mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.996" L x 0.925" W (25.30mm x 23.50mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.506" (12.85mm) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited) Inductance Frequency - Test: 10kHz

Manufacturer: EPCOS (TDK)
Win Source Part Number: 812885-B82559A7103A025
Packaging: Bulk
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±7%
Material - Core: Ferrite
Current - Saturation: 24A
DC Resistance (DCR): 2.2mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.996" L x 0.925" W (25.30mm x 23.50mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.506" (12.85mm)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 240
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 10kHz

Buy Now
Fixed Inductors - 495-3459-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-3459-ND
Fixed Inductors 495-3459-ND
10µH Shielded Wirewound Inductor 2.2mOhm Nonstandard

10µH Shielded Wirewound Inductor 2.2mOhm Nonstandard

Buy Now Datasheet
10uH 10KHz 24A Inductor and Choke - 71-B82559A7103A025 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 10KHz 24A Inductor and Choke
71-B82559A7103A025
10uH 10KHz 24A Inductor and Choke 71-B82559A7103A025
Power Choke Shielded Wirewound 10uH 7% 10KHz Ferrite 24A 0.00255Ohm DCR Tray Product overview: B82559A7103A025 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 10KHz, 24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 10KHz, 24A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A7103A025 can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 10uH 7% 10KHz Ferrite 24A 0.00255Ohm DCR Tray Product overview: B82559A7103A025 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 10KHz, 24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 10KHz, 24A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A7103A025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 24A, Smd; Inductance Epcos - 13P2783 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 24A, Smd; Inductance Epcos
13P2783
Inductor, Shielded, 10Uh, 24A, Smd; Inductance Epcos 13P2783
INDUCTOR, SHIELDED, 10UH, 24A, SMD; Inductance:10µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):24A; Product Range:B82559 Series; DC Resistance Max:-; Inductance Tolerance:± 7% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 24A, SMD; Inductance:10µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):24A; Product Range:B82559 Series; DC Resistance Max:-; Inductance Tolerance:± 7% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 812885-B82559A7103A025 495-3459-ND 71-B82559A7103A025 13P2783
Product Name Fixed Inductors - B82559A7103A025 Fixed Inductors 10uH 10KHz 24A Inductor and Choke Inductor, Shielded, 10Uh, 24A, Smd; Inductance Epcos
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Technology Standard; Wirewound Power Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 10 microH 10 microH
DCR 0.0022 ohms 0.0022 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N6 0402CS-5N6XJRW , 0402CS-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - DSH-31-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details