EPCOS AG Fixed Inductors B82559A7103A016

Description
10µH Shielded Wirewound Inductor 11A 7.9mOhm Max Nonstandard, 3 Lead
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 11A 7.9mOhm Max Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75389-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75389-1-ND
Fixed Inductors 495-75389-1-ND
10µH Shielded Wirewound Inductor 11A 7.9mOhm Max Nonstandard, 3 Lead

10µH Shielded Wirewound Inductor 11A 7.9mOhm Max Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-75389-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75389-2-ND
Fixed Inductors 495-75389-2-ND
10µH Shielded Wirewound Inductor 11A 7.9mOhm Max Nonstandard, 3 Lead

10µH Shielded Wirewound Inductor 11A 7.9mOhm Max Nonstandard, 3 Lead

Buy Now Datasheet
Inductor, 10Uh, Semishielded, 9.2A; Inductance Epcos - 25AH7873 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 9.2A; Inductance Epcos
25AH7873
Inductor, 10Uh, Semishielded, 9.2A; Inductance Epcos 25AH7873
INDUCTOR, 10UH, SEMISHIELDED, 9.2A; Inductance:10µH; RMS Current (Irms):9.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):12.2A; Product Range:ERU16 B82559 Series; DC Resistance Max:7900µohm; Inductance Tolerance:± RoHS Compliant: Yes

INDUCTOR, 10UH, SEMISHIELDED, 9.2A; Inductance:10µH; RMS Current (Irms):9.2A; Inductor Construction:Semishielded; Saturation Current (Isat):12.2A; Product Range:ERU16 B82559 Series; DC Resistance Max:7900µohm; Inductance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75389-1-ND 25AH7873
Product Name Fixed Inductors Inductor, 10Uh, Semishielded, 9.2A; Inductance Epcos
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N5 0201DS-8N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2823JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details