EPCOS AG Inductors, Coils, Chokes - Fixed Inductors B82559A6792A025

Description
Win Source Part Number: 977113-B82559A6792A0 25 Category: Inductors, Coils, Chokes>Fixed Inductors Series: ERU25 - Flat Wire Inductor Type: Drum Core, Wirewound Package: Bulk Shielding: Shielded Inductance: 7.9 µH Height - Seated (Max): 0.506" (12.85mm) Standard Package: 240 Mounting: SMD (SMT) Tolerance: ±7% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 2mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.996" L x 0.925" W (25.30mm x 23.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: B82559A6792A 25,B82559A6792A25,49 5-3458,495-3458-1-ND ,495-3458-2-ND,495-3 458-2,495-3458-1 Current - Saturation (Isat): 26A
Request a Quote Datasheet
Description
Win Source Part Number: 977113-B82559A6792A0 25 Category: Inductors, Coils, Chokes>Fixed Inductors Series: ERU25 - Flat Wire Inductor Type: Drum Core, Wirewound Package: Bulk Shielding: Shielded Inductance: 7.9 µH Height - Seated (Max): 0.506" (12.85mm) Standard Package: 240 Mounting: SMD (SMT) Tolerance: ±7% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 2mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.996" L x 0.925" W (25.30mm x 23.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: B82559A6792A 25,B82559A6792A25,49 5-3458,495-3458-1-ND ,495-3458-2-ND,495-3 458-2,495-3458-1 Current - Saturation (Isat): 26A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
977113-B82559A6792A025
Inductors, Coils, Chokes - Fixed Inductors 977113-B82559A6792A025
Win Source Part Number: 977113-B82559A6792A0 25 Category: Inductors, Coils, Chokes>Fixed Inductors Series: ERU25 - Flat Wire Inductor Type: Drum Core, Wirewound Package: Bulk Shielding: Shielded Inductance: 7.9 µH Height - Seated (Max): 0.506" (12.85mm) Standard Package: 240 Mounting: SMD (SMT) Tolerance: ±7% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 2mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.996" L x 0.925" W (25.30mm x 23.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: B82559A6792A 25,B82559A6792A25,49 5-3458,495-3458-1-ND ,495-3458-2-ND,495-3 458-2,495-3458-1 Current - Saturation (Isat): 26A

Win Source Part Number: 977113-B82559A6792A025
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ERU25 - Flat Wire Inductor
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Shielded
Inductance: 7.9 µH
Height - Seated (Max): 0.506" (12.85mm)
Standard Package: 240
Mounting: SMD (SMT)
Tolerance: ±7%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 2mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.996" L x 0.925" W (25.30mm x 23.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Other Names: B82559A6792A 25,B82559A6792A25,495-3458,495-3458-1-ND,495-3458-2-ND,495-3458-2,495-3458-1
Current - Saturation (Isat): 26A

Buy Now Datasheet
Fixed Inductors - 495-3458-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-3458-ND
Fixed Inductors 495-3458-ND
7.9µH Shielded Wirewound Inductor 2mOhm Nonstandard

7.9µH Shielded Wirewound Inductor 2mOhm Nonstandard

Buy Now Datasheet
7.9uH 10KHz 26A Inductor and Choke - 71-B82559A6792A025 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.9uH 10KHz 26A Inductor and Choke
71-B82559A6792A025
7.9uH 10KHz 26A Inductor and Choke 71-B82559A6792A025
Power Choke Shielded Wirewound 7.9uH 7% 10KHz Ferrite 26A 0.0022Ohm DCR Tray Product overview: B82559A6792A025 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.9uH, 10KHz, 26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7.9uH, 10KHz, 26A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A6792A025 can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 7.9uH 7% 10KHz Ferrite 26A 0.0022Ohm DCR Tray Product overview: B82559A6792A025 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.9uH, 10KHz, 26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7.9uH, 10KHz, 26A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A6792A025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 7.9Uh, 7%, Shielded; Inductance Epcos - 74AC6507 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 7.9Uh, 7%, Shielded; Inductance Epcos
74AC6507
Inductor, 7.9Uh, 7%, Shielded; Inductance Epcos 74AC6507
INDUCTOR, 7.9UH, 7%, SHIELDED; Inductance:7.9µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:ERU25 B82559 Series; Power Inductor Case:25.3mm x 23.5mm x 12.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 7.9UH, 7%, SHIELDED; Inductance:7.9µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):26A; Product Range:ERU25 B82559 Series; Power Inductor Case:25.3mm x 23.5mm x 12.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 977113-B82559A6792A025 495-3458-ND 71-B82559A6792A025 74AC6507
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 7.9uH 10KHz 26A Inductor and Choke Inductor, 7.9Uh, 7%, Shielded; Inductance Epcos
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Power Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CMT-8118-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J392SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details