TDK Corporation Fixed Inductors B82559A6682A019

Description
6.8µH Shielded Wirewound Inductor 8.25mOhm Max Nonstandard, 3 Lead
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 8.25mOhm Max Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-7418-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7418-2-ND
Fixed Inductors 495-7418-2-ND
6.8µH Shielded Wirewound Inductor 8.25mOhm Max Nonstandard, 3 Lead

6.8µH Shielded Wirewound Inductor 8.25mOhm Max Nonstandard, 3 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-7418-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 150mA Inductor and Choke - 71-0402CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J162SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details