EPCOS AG Fixed Inductors - B82559A6682A016 B82559A6682A016

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863269-B82559A6682A0 16 Series: ERU16 - Flat Wire Inductor Operating Temperature Range: -40°C ~ 150°C Features: Shielded Wirewound Inductor 6.8mOhm Max Nonstandard, 3 Lead Package: Nonstandard, 3 Lead Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-75388-1, 495-75388-2, B82559A6682A 16, 495-75388-6
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863269-B82559A6682A0 16 Series: ERU16 - Flat Wire Inductor Operating Temperature Range: -40°C ~ 150°C Features: Shielded Wirewound Inductor 6.8mOhm Max Nonstandard, 3 Lead Package: Nonstandard, 3 Lead Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-75388-1, 495-75388-2, B82559A6682A 16, 495-75388-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82559A6682A016
863269-B82559A6682A016
Fixed Inductors - B82559A6682A016 863269-B82559A6682A016
Manufacturer: EPCOS (TDK) Win Source Part Number: 863269-B82559A6682A0 16 Series: ERU16 - Flat Wire Inductor Operating Temperature Range: -40°C ~ 150°C Features: Shielded Wirewound Inductor 6.8mOhm Max Nonstandard, 3 Lead Package: Nonstandard, 3 Lead Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-75388-1, 495-75388-2, B82559A6682A 16, 495-75388-6

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863269-B82559A6682A016
Series: ERU16 - Flat Wire Inductor
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 6.8mOhm Max Nonstandard, 3 Lead
Package: Nonstandard, 3 Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-75388-1, 495-75388-2, B82559A6682A 16, 495-75388-6

Buy Now Datasheet
Fixed Inductors - 495-75388-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75388-2-ND
Fixed Inductors 495-75388-2-ND
6.8µH Shielded Wirewound Inductor 13.5A 6.8mOhm Max Nonstandard, 3 Lead

6.8µH Shielded Wirewound Inductor 13.5A 6.8mOhm Max Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-75388-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75388-1-ND
Fixed Inductors 495-75388-1-ND
6.8µH Shielded Wirewound Inductor 13.5A 6.8mOhm Max Nonstandard, 3 Lead

6.8µH Shielded Wirewound Inductor 13.5A 6.8mOhm Max Nonstandard, 3 Lead

Buy Now Datasheet
6.8UH 13.5A 6.8MOHM Inductor and Choke - 71-B82559A6682A016 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 13.5A 6.8MOHM Inductor and Choke
71-B82559A6682A016
6.8UH 13.5A 6.8MOHM Inductor and Choke 71-B82559A6682A016
FIXED IND 6.8UH 13.5A 6.8MOHM SM Product overview: B82559A6682A016 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 13.5A, 6.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 13.5A, 6.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A6682A016 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 13.5A 6.8MOHM SM Product overview: B82559A6682A016 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 13.5A, 6.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 13.5A, 6.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A6682A016 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 6.8Uh, Semishielded, 9.9A; Inductance Epcos - 25AH7872 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 9.9A; Inductance Epcos
25AH7872
Inductor, 6.8Uh, Semishielded, 9.9A; Inductance Epcos 25AH7872
INDUCTOR, 6.8UH, SEMISHIELDED, 9.9A; Inductance:6.8µH; RMS Current (Irms):9.9A; Inductor Construction:Semishi elded; Saturation Current (Isat):15.5A; Product Range:ERU16 B82559 Series; DC Resistance Max:6800µohm; Inductance RoHS Compliant: Yes

INDUCTOR, 6.8UH, SEMISHIELDED, 9.9A; Inductance:6.8µH; RMS Current (Irms):9.9A; Inductor Construction:Semishielded; Saturation Current (Isat):15.5A; Product Range:ERU16 B82559 Series; DC Resistance Max:6800µohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 863269-B82559A6682A016 495-75388-2-ND 71-B82559A6682A016 25AH7872
Product Name Fixed Inductors - B82559A6682A016 Fixed Inductors 6.8UH 13.5A 6.8MOHM Inductor and Choke Inductor, 6.8Uh, Semishielded, 9.9A; Inductance Epcos
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data