EPCOS AG Fixed Inductors B82559A5682A020

Description
6.8µH Shielded Wirewound Inductor 2.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 2.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559A5682A020CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 2.9mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82559A5682A020DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 2.9mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82559A5682A020TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 2.9mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.9mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82559 Series, 6.8 H, 10%, Shielded, 2900 Ohm Rohs Compliant Epcos - 52X5868 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82559 Series, 6.8 H, 10%, Shielded, 2900 Ohm Rohs Compliant Epcos
52X5868
Surface Mount Power Inductor, B82559 Series, 6.8 H, 10%, Shielded, 2900 Ohm Rohs Compliant Epcos 52X5868
Surface Mount Power Inductor, B82559 Series, 6.8 H, 10%, Shielded, 2900 ohm RoHS Compliant: Yes

Surface Mount Power Inductor, B82559 Series, 6.8 H, 10%, Shielded, 2900 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82559A5682A020CT-ND 52X5868
Product Name Fixed Inductors Surface Mount Power Inductor, B82559 Series, 6.8 H, 10%, Shielded, 2900 Ohm Rohs Compliant Epcos
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N3 0402DC-8N3XJRW , 0402DC-8N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details