EPCOS AG Fixed Inductors B82559A5612A025

Description
6.1µH Shielded Wirewound Inductor 1.6mOhm Nonstandard
Request a Quote Datasheet
Description
6.1µH Shielded Wirewound Inductor 1.6mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559A5612A025-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-B82559A5612A025-ND
Fixed Inductors 495-B82559A5612A025-ND
6.1µH Shielded Wirewound Inductor 1.6mOhm Nonstandard

6.1µH Shielded Wirewound Inductor 1.6mOhm Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82559 Series, 6.1 H, 7%, Shielded Rohs Compliant Epcos - 33P6684 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82559 Series, 6.1 H, 7%, Shielded Rohs Compliant Epcos
33P6684
Surface Mount Power Inductor, B82559 Series, 6.1 H, 7%, Shielded Rohs Compliant Epcos 33P6684
Surface Mount Power Inductor, B82559 Series, 6.1 H, 7%, Shielded RoHS Compliant: Yes

Surface Mount Power Inductor, B82559 Series, 6.1 H, 7%, Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82559A5612A025-ND 33P6684
Product Name Fixed Inductors Surface Mount Power Inductor, B82559 Series, 6.1 H, 7%, Shielded Rohs Compliant Epcos
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 7 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-052 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 22000 to 700 microH
View Details
2 suppliers
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 0402CS-13NXJLU - 1106549-0402CS-13NXJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0130 microH
View Details