TDK Corporation Fixed Inductors B82559A5472A019

Description
4.7µH Shielded Wirewound Inductor 2.7mOhm Max Nonstandard, 3 Lead
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 2.7mOhm Max Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-7413-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7413-2-ND
Fixed Inductors 495-7413-2-ND
4.7µH Shielded Wirewound Inductor 2.7mOhm Max Nonstandard, 3 Lead

4.7µH Shielded Wirewound Inductor 2.7mOhm Max Nonstandard, 3 Lead

Buy Now Datasheet
Inductor, Shielded, 4.7Uh, 10%, Aec-Q200; Inductance Epcos - 10AC5801 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 10%, Aec-Q200; Inductance Epcos
10AC5801
Inductor, Shielded, 4.7Uh, 10%, Aec-Q200; Inductance Epcos 10AC5801
INDUCTOR, SHIELDED, 4.7UH, 10%, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:ERU19 B82559 Series; Power Inductor Case:20.5mm x 20.5mm x 10.85mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 10%, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:ERU19 B82559 Series; Power Inductor Case:20.5mm x 20.5mm x 10.85mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-7413-2-ND 10AC5801
Product Name Fixed Inductors Inductor, Shielded, 4.7Uh, 10%, Aec-Q200; Inductance Epcos
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details