EPCOS AG Fixed Inductors B82559A5472A016

Description
4.7µH Shielded Wirewound Inductor 17A 2.6mOhm Max Nonstandard, 3 Lead
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 17A 2.6mOhm Max Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559A5472A016TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 17A 2.6mOhm Max Nonstandard, 3 Lead

4.7µH Shielded Wirewound Inductor 17A 2.6mOhm Max Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - B82559A5472A016 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82559A5472A016
Fixed Inductors B82559A5472A016
FIXED IND 4.7UH 17A 2.6MOHM SMD

FIXED IND 4.7UH 17A 2.6MOHM SMD

Supplier's Site Datasheet
Inductor, 4.7Uh, Semishielded, 19.5A; Inductance Epcos - 25AH7871 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 19.5A; Inductance Epcos
25AH7871
Inductor, 4.7Uh, Semishielded, 19.5A; Inductance Epcos 25AH7871
INDUCTOR, 4.7UH, SEMISHIELDED, 19.5A; Inductance:4.7µH; RMS Current (Irms):19.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):18.6A; Product Range:ERU16 B82559 Series; DC Resistance Max:2600µohm; Inductance RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 19.5A; Inductance:4.7µH; RMS Current (Irms):19.5A; Inductor Construction:Semishielded; Saturation Current (Isat):18.6A; Product Range:ERU16 B82559 Series; DC Resistance Max:2600µohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82559A5472A016TR-ND B82559A5472A016 25AH7871
Product Name Fixed Inductors Fixed Inductors Inductor, 4.7Uh, Semishielded, 19.5A; Inductance Epcos
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 840mA Inductor and Choke - 71-0402CS-3N9XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers