EPCOS AG Fixed Inductors B82559A5332A020

Description
3.3µH Shielded Wirewound Inductor 1.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 1.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559A5332A020CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 1.5mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82559A5332A020DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 1.5mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82559A5332A020TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 1.5mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.5mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82559 Series, 3.3 H, 10%, Shielded, 1500 Ohm Rohs Compliant Epcos - 52X5867 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82559 Series, 3.3 H, 10%, Shielded, 1500 Ohm Rohs Compliant Epcos
52X5867
Surface Mount Power Inductor, B82559 Series, 3.3 H, 10%, Shielded, 1500 Ohm Rohs Compliant Epcos 52X5867
Surface Mount Power Inductor, B82559 Series, 3.3 H, 10%, Shielded, 1500 ohm RoHS Compliant: Yes

Surface Mount Power Inductor, B82559 Series, 3.3 H, 10%, Shielded, 1500 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82559A5332A020CT-ND 52X5867
Product Name Fixed Inductors Surface Mount Power Inductor, B82559 Series, 3.3 H, 10%, Shielded, 1500 Ohm Rohs Compliant Epcos
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670297 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers