TDK Corporation Fixed Inductors B82559A5332A019

Description
3.3µH Shielded Wirewound Inductor 2.7mOhm Max Nonstandard, 3 Lead
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 2.7mOhm Max Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-7417-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7417-2-ND
Fixed Inductors 495-7417-2-ND
3.3µH Shielded Wirewound Inductor 2.7mOhm Max Nonstandard, 3 Lead

3.3µH Shielded Wirewound Inductor 2.7mOhm Max Nonstandard, 3 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-7417-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Automotive 0.0024uH 250MHz 0.79A Inductor and Choke - 71-0402CS-2N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0024 microH
Inductance Tolerance 5 (+/- %)
View Details
Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers