EPCOS AG 0.5uH 10KHz 20.1A Inductor and Choke B82559A501A13

Description
Inductor Power Shielded Wirewound 0.5uH 10% 10KHz Ferrite 20.1A 0.0011Ohm DCR T/R Product overview: B82559A501A13 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5uH, 10KHz, 20.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5uH, 10KHz, 20.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A501A13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 0.5uH 10% 10KHz Ferrite 20.1A 0.0011Ohm DCR T/R Product overview: B82559A501A13 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5uH, 10KHz, 20.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5uH, 10KHz, 20.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A501A13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5uH 10KHz 20.1A Inductor and Choke - 71-B82559A501A13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5uH 10KHz 20.1A Inductor and Choke
71-B82559A501A13
0.5uH 10KHz 20.1A Inductor and Choke 71-B82559A501A13
Inductor Power Shielded Wirewound 0.5uH 10% 10KHz Ferrite 20.1A 0.0011Ohm DCR T/R Product overview: B82559A501A13 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5uH, 10KHz, 20.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5uH, 10KHz, 20.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A501A13 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.5uH 10% 10KHz Ferrite 20.1A 0.0011Ohm DCR T/R Product overview: B82559A501A13 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5uH, 10KHz, 20.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5uH, 10KHz, 20.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A501A13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82559A501A13 - 1002164-B82559A501A13 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82559A501A13
1002164-B82559A501A13
Fixed Inductors - B82559A501A13 1002164-B82559A501A13
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002164-B82559A501A1 3 Termination: SMD/SMT Current Rating: 30 A Length: 13.2 mm Shielding: Shielded Inductance: 500 nH Height - Seated (Max): 4.953 mm Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 10 kHz Core Material: Ferrite Military Standard: Not DC Current: 30 A Composition: Wirewound Height: 4.95 mm Weight: 2.599991 g Number of Pins: 2 Width: 10.6934 mm Categories: Fixed Inductors DC Resistance (DCR): 780 µΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): LQH31HNR50K03L; LQW15CAR50K00D; LQM21NNR47K10D; CS160808-R47K; MLF1608DR47KTA00; MLF2012DR47KT000B825 59A 501A 13; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Depth: 11 mm Lead Free: Yes Max DC Current: 30 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Saturation Current: 30 A

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002164-B82559A501A13
Termination: SMD/SMT
Current Rating: 30 A
Length: 13.2 mm
Shielding: Shielded
Inductance: 500 nH
Height - Seated (Max): 4.953 mm
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 10 kHz
Core Material: Ferrite
Military Standard: Not
DC Current: 30 A
Composition: Wirewound
Height: 4.95 mm
Weight: 2.599991 g
Number of Pins: 2
Width: 10.6934 mm
Categories: Fixed Inductors
DC Resistance (DCR): 780 µΩ
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): LQH31HNR50K03L; LQW15CAR50K00D; LQM21NNR47K10D; CS160808-R47K; MLF1608DR47KTA00; MLF2012DR47KT000B82559A 501A 13;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 130 °C
Depth: 11 mm
Lead Free: Yes
Max DC Current: 30 A
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Saturation Current: 30 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82559A501A13 1002164-B82559A501A13
Product Name 0.5uH 10KHz 20.1A Inductor and Choke Fixed Inductors - B82559A501A13
Mounting Option Surface Mount Surface Mount Technology
Technology Power Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Tolerance 10 (+/- %)
Packing Method Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16.76 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers