2.2µH Shielded Wirewound Inductor 2.2mOhm Max Nonstandard, 3 Lead
Manufacturer: EPCOS (TDK)
Win Source Part Number: 863268-B82559A4222A0
Series: ERU19 - Flat Wire Inductor
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 2.2mOhm Max Nonstandard, 3 Lead
Package: Nonstandard, 3 Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 190
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: B82559A4222A 19, 495-7416-6, 495-7416-2, B82559A4222A19, 495-7416-1
FIXED IND 2.2UH 2.2 MOHM SMD Product overview: B82559A4222A019 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A4222A019 can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 2.2UH, 10%, AEC-Q200; Inductance:2.2µH; RMS Current (Irms):-; Inductor Construction:Shielde
ERU19 SMD HELICAL INDUCTOR 2.2UH 37.8A / TAPE & REEL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-7416-2-ND | 863268-B82559A4222A019 | 71-B82559A4222A019 | 10AC5799 | 65AC1914 |
| Product Name | Fixed Inductors | Fixed Inductors - B82559A4222A019 | SMD 2.2UH 2.2 MOHM Inductor and Choke | Inductor, Shielded, 2.2Uh, 10%, Aec-Q200; Inductance Epcos | Eru19 Smd Helical Inductor 2.2Uh 37.8A / Tape & Reel Epcos |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |||
| Configuration | Fixed | ||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |