The inductor has a rated inductance of 2.9 µH with a tolerance of 7%. It features a shielded construction, which helps reduce electromagnetic interference. The saturation current is rated at 33 A, making it suitable for applications requiring high current handling. The inductor is part of the ERU25 B82559 series and has dimensions of 25.3 mm x 23.5 mm x 9 mm. It is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. This component is designed for use in various applications, including DC/DC converters and power supply circuits.
Power Choke Shielded Wirewound 2.9uH 7% 10KHz Ferrite 33A 0.00115Ohm DCR Tray Product overview: B82559A3292A025 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9uH, 10KHz, 33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.9uH, 10KHz, 33A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A3292A025 can be used for catalog matching and distributor lookup.
2.9µH Shielded Wirewound Inductor 1mOhm Nonstandard
Win Source Part Number: 1176014-B82559A3292A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ERU25 - Flat Wire Inductor
Type: Drum Core, Wirewound
Package: Tray
Shielding: Shielded
Inductance: 2.9 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 280
Mounting: SMD (SMT)
Tolerance: ±7%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 1mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.996" L x 0.925" W (25.30mm x 23.50mm)
Alternative Parts (Cross-Reference): B82559-A3292A025;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Other Names: B82559A3292A 25,B82559A3292A25,49
Current - Saturation (Isat): 33A
INDUCTOR, 2.9UH, 7%, SHIELDED; Inductance:2.9µH; RMS Current (Irms):-; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82559A3292A025 | 495-B82559A3292A025-ND | 1176014-B82559A3292A025 | 10AC5798 |
| Product Name | 2.9uH 10KHz 33A Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 2.9Uh, 7%, Shielded; Inductance Epcos |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Choke | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Inductance Tolerance | 7 (+/- %) | 7 (+/- %) | ||
| Packing Method | Tray | Tray |