EPCOS AG Fixed Inductors B82559A3152A024

Description
1.5µH Shielded Wirewound Inductor 47.1A 0.65mOhm Nonstandard, 3 Lead
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 47.1A 0.65mOhm Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559A3152A024TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 47.1A 0.65mOhm Nonstandard, 3 Lead

1.5µH Shielded Wirewound Inductor 47.1A 0.65mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559A3152A024CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 47.1A 0.65mOhm Nonstandard, 3 Lead

1.5µH Shielded Wirewound Inductor 47.1A 0.65mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559A3152A024DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 47.1A 0.65mOhm Nonstandard, 3 Lead

1.5µH Shielded Wirewound Inductor 47.1A 0.65mOhm Nonstandard, 3 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82559A3152A024TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Ferrite Chip Inductors - 0201AF-330 0201AF-330XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers