EPCOS AG Fixed Inductors B82559A3152A020

Description
1.5µH Shielded Wirewound Inductor 0.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 0.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-76067-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76067-2-ND
Fixed Inductors 495-76067-2-ND
1.5µH Shielded Wirewound Inductor 0.9mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 0.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-76067-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76067-1-ND
Fixed Inductors 495-76067-1-ND
1.5µH Shielded Wirewound Inductor 0.9mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 0.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-76067-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76067-6-ND
Fixed Inductors 495-76067-6-ND
1.5µH Shielded Wirewound Inductor 0.9mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 0.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-76067-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers