EPCOS AG Fixed Inductors B82559A3152A016

Description
1.5µH Shielded Wirewound Inductor 33A 1.6mOhm Max Nonstandard, 3 Lead
Request a Quote
Description
1.5µH Shielded Wirewound Inductor 33A 1.6mOhm Max Nonstandard, 3 Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The inductor is rated at 1.5 µH with a maximum RMS current of 23 A and a saturation current of 37 A. It features a semishielded construction, which helps reduce electromagnetic interference. The DC resistance is specified at a maximum of 1600 µOc, ensuring efficient performance in various applications. This component is part of the ERU16 B82559 series and is RoHS compliant, making it suitable for environmentally conscious designs. The inductor is designed for use in energy storage applications, including DC-DC converters and other power management systems. Its compact size and robust construction make it suitable for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The inductor is rated at 1.5 µH with a maximum RMS current of 23 A and a saturation current of 37 A. It features a semishielded construction, which helps reduce electromagnetic interference. The DC resistance is specified at a maximum of 1600 µOc, ensuring efficient performance in various applications. This component is part of the ERU16 B82559 series and is RoHS compliant, making it suitable for environmentally conscious designs. The inductor is designed for use in energy storage applications, including DC-DC converters and other power management systems. Its compact size and robust construction make it suitable for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75384-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75384-2-ND
Fixed Inductors 495-75384-2-ND
1.5µH Shielded Wirewound Inductor 33A 1.6mOhm Max Nonstandard, 3 Lead

1.5µH Shielded Wirewound Inductor 33A 1.6mOhm Max Nonstandard, 3 Lead

Buy Now Datasheet
Inductor, 1.5Uh, Semishielded, 23A; Inductance Epcos - 25AH7868 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Semishielded, 23A; Inductance Epcos
25AH7868
Inductor, 1.5Uh, Semishielded, 23A; Inductance Epcos 25AH7868
INDUCTOR, 1.5UH, SEMISHIELDED, 23A; Inductance:1.5µH; RMS Current (Irms):23A; Inductor Construction:Semishi elded; Saturation Current (Isat):37A; Product Range:ERU16 B82559 Series; DC Resistance Max:1600µohm; Inductance Tolerance:± RoHS Compliant: Yes

INDUCTOR, 1.5UH, SEMISHIELDED, 23A; Inductance:1.5µH; RMS Current (Irms):23A; Inductor Construction:Semishielded; Saturation Current (Isat):37A; Product Range:ERU16 B82559 Series; DC Resistance Max:1600µohm; Inductance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75384-2-ND 25AH7868
Product Name Fixed Inductors Inductor, 1.5Uh, Semishielded, 23A; Inductance Epcos
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0603-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details