EPCOS AG Fixed Inductors B82559A2102A020

Description
1µH Shielded Wirewound Inductor 0.65mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 0.65mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5975-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5975-2-ND
Fixed Inductors 495-5975-2-ND
1µH Shielded Wirewound Inductor 0.65mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 0.65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5975-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5975-6-ND
Fixed Inductors 495-5975-6-ND
1µH Shielded Wirewound Inductor 0.65mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 0.65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5975-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5975-1-ND
Fixed Inductors 495-5975-1-ND
1µH Shielded Wirewound Inductor 0.65mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 0.65mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82559 Series, 1 H, 10%, Shielded, 620 Ohm Rohs Compliant Epcos - 52X5863 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82559 Series, 1 H, 10%, Shielded, 620 Ohm Rohs Compliant Epcos
52X5863
Surface Mount Power Inductor, B82559 Series, 1 H, 10%, Shielded, 620 Ohm Rohs Compliant Epcos 52X5863
Surface Mount Power Inductor, B82559 Series, 1 H, 10%, Shielded, 620 ohm RoHS Compliant: Yes

Surface Mount Power Inductor, B82559 Series, 1 H, 10%, Shielded, 620 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5975-2-ND 52X5863
Product Name Fixed Inductors Surface Mount Power Inductor, B82559 Series, 1 H, 10%, Shielded, 620 Ohm Rohs Compliant Epcos
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2184JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125954P - RS Components, Ltd.
Specs
Inductance Range 100 microH
Rated DC Current 510 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details