TDK Corporation Fixed Inductors B82559A2102A019

Description
1µH Shielded Wirewound Inductor 1.2mOhm Max Nonstandard, 3 Lead
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 1.2mOhm Max Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-7414-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7414-2-ND
Fixed Inductors 495-7414-2-ND
1µH Shielded Wirewound Inductor 1.2mOhm Max Nonstandard, 3 Lead

1µH Shielded Wirewound Inductor 1.2mOhm Max Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-7414-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7414-1-ND
Fixed Inductors 495-7414-1-ND
1µH Shielded Wirewound Inductor 1.2mOhm Max Nonstandard, 3 Lead

1µH Shielded Wirewound Inductor 1.2mOhm Max Nonstandard, 3 Lead

Buy Now Datasheet
Inductor, Shielded, 1Uh, 10%, Aec-Q200; Inductance Epcos - 10AC5796 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 10%, Aec-Q200; Inductance Epcos
10AC5796
Inductor, Shielded, 1Uh, 10%, Aec-Q200; Inductance Epcos 10AC5796
INDUCTOR, SHIELDED, 1UH, 10%, AEC-Q200; Inductance:1µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):43A; Product Range:ERU19 B82559 Series; Power Inductor Case:20.5mm x 20.5mm x 8.35mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 10%, AEC-Q200; Inductance:1µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):43A; Product Range:ERU19 B82559 Series; Power Inductor Case:20.5mm x 20.5mm x 8.35mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-7414-2-ND 10AC5796
Product Name Fixed Inductors Inductor, Shielded, 1Uh, 10%, Aec-Q200; Inductance Epcos
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details