EPCOS AG Fixed Inductors B82559A2102A016

Description
1µH Shielded Wirewound Inductor 31A 1.15mOhm Max Nonstandard, 3 Lead
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 31A 1.15mOhm Max Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75383-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75383-2-ND
Fixed Inductors 495-75383-2-ND
1µH Shielded Wirewound Inductor 31A 1.15mOhm Max Nonstandard, 3 Lead

1µH Shielded Wirewound Inductor 31A 1.15mOhm Max Nonstandard, 3 Lead

Buy Now Datasheet
Inductor, 1Uh, Semishielded, 27A; Inductance Epcos - 25AH7867 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Semishielded, 27A; Inductance Epcos
25AH7867
Inductor, 1Uh, Semishielded, 27A; Inductance Epcos 25AH7867
INDUCTOR, 1UH, SEMISHIELDED, 27A; Inductance:1µH; RMS Current (Irms):27A; Inductor Construction:Semishi elded; Saturation Current (Isat):34A; Product Range:ERU16 B82559 Series; DC Resistance Max:1150µohm; Inductance Tolerance:± 10%; RoHS Compliant: Yes

INDUCTOR, 1UH, SEMISHIELDED, 27A; Inductance:1µH; RMS Current (Irms):27A; Inductor Construction:Semishielded; Saturation Current (Isat):34A; Product Range:ERU16 B82559 Series; DC Resistance Max:1150µohm; Inductance Tolerance:± 10%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75383-2-ND 25AH7867
Product Name Fixed Inductors Inductor, 1Uh, Semishielded, 27A; Inductance Epcos
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2126001 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 20
View Details