Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011829-B82559A142A1
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Current Rating: 22 A
Length: 13.0048 mm
Shielding: Shielded
Inductance: 1.4 µH
Height - Seated (Max): 5.9944 mm
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 10 kHz
Core Material: Ferrite
Composition: Wirewound
Height: 5.95 mm
Weight: 2.599991 g
Width: 11 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.5 mΩ
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): LQM21NN1R5K10D; LQM18NN1R5K00D; LK21251R5K-T; MLF1608A1R5KTA00; CS160808-1R5K; LK16081R5K-TB82559A 142A 13;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 130 °C
Depth: 11 mm
Lead Free: Yes
Max DC Current: 22 A
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Saturation Current: 22 A
Schedule B: 8504500000, 8504500000
Inductor Power Shielded Wirewound 1.4uH 10% 10KHz Ferrite 15.7A 0.0018Ohm DCR T/R Product overview: B82559A142A13 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4uH, 10KHz, 15.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.4uH, 10KHz, 15.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A142A13 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1011829-B82559A142A13 | 71-B82559A142A13 |
| Product Name | Fixed Inductors - B82559A142A13 | 1.4uH 10KHz 15.7A Inductor and Choke |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Power |
| Core Material | Ferrite | Ferrite |
| Configuration | Fixed | |
| Inductance Range | 1.4 microH |