EPCOS AG Fixed Inductors B82559A0951A013

Description
950nH Shielded Wirewound Inductor 25A 1.12mOhm Nonstandard
Request a Quote Datasheet
Description
950nH Shielded Wirewound Inductor 25A 1.12mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1867-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1867-1-ND
Fixed Inductors 495-1867-1-ND
950nH Shielded Wirewound Inductor 25A 1.12mOhm Nonstandard

950nH Shielded Wirewound Inductor 25A 1.12mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1867-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1867-2-ND
Fixed Inductors 495-1867-2-ND
950nH Shielded Wirewound Inductor 25A 1.12mOhm Nonstandard

950nH Shielded Wirewound Inductor 25A 1.12mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1867-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1867-6-ND
Fixed Inductors 495-1867-6-ND
950nH Shielded Wirewound Inductor 25A 1.12mOhm Nonstandard

950nH Shielded Wirewound Inductor 25A 1.12mOhm Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82559 Series, 950 Nh, 10%, Shielded Rohs Compliant Epcos - 96K7724 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82559 Series, 950 Nh, 10%, Shielded Rohs Compliant Epcos
96K7724
Surface Mount Power Inductor, B82559 Series, 950 Nh, 10%, Shielded Rohs Compliant Epcos 96K7724
Surface Mount Power Inductor, B82559 Series, 950 nH, 10%, Shielded RoHS Compliant: Yes

Surface Mount Power Inductor, B82559 Series, 950 nH, 10%, Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1867-1-ND 96K7724
Product Name Fixed Inductors Surface Mount Power Inductor, B82559 Series, 950 Nh, 10%, Shielded Rohs Compliant Epcos
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J154JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-10N 0402DC-10NXJRW , 0402DC-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567619 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0330 microH
View Details