EPCOS AG 0.5uH 10KHz 20.1A Inductor and Choke B82559A0501A013

Description
Inductor Power Shielded Wirewound 0.5uH 10% 10KHz Ferrite 20.1A 0.0011Ohm DCR T/R Product overview: B82559A0501A013 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5uH, 10KHz, 20.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5uH, 10KHz, 20.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A0501A013 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 0.5uH 10% 10KHz Ferrite 20.1A 0.0011Ohm DCR T/R Product overview: B82559A0501A013 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5uH, 10KHz, 20.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5uH, 10KHz, 20.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A0501A013 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5uH 10KHz 20.1A Inductor and Choke - 71-B82559A0501A013 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5uH 10KHz 20.1A Inductor and Choke
71-B82559A0501A013
0.5uH 10KHz 20.1A Inductor and Choke 71-B82559A0501A013
Inductor Power Shielded Wirewound 0.5uH 10% 10KHz Ferrite 20.1A 0.0011Ohm DCR T/R Product overview: B82559A0501A013 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5uH, 10KHz, 20.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5uH, 10KHz, 20.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A0501A013 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.5uH 10% 10KHz Ferrite 20.1A 0.0011Ohm DCR T/R Product overview: B82559A0501A013 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5uH, 10KHz, 20.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5uH, 10KHz, 20.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A0501A013 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1030362-B82559A0501A013
Inductors, Coils, Chokes - Fixed Inductors 1030362-B82559A0501A013
Win Source Part Number: 1030362-B82559A0501A 013 Category: Inductors, Coils, Chokes>Fixed Inductors Series: ERU13 - Flat Wire Inductor Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 500 nH Height - Seated (Max): 0.195" (4.95mm) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 0.78mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.512" L x 0.421" W (13.00mm x 10.70mm) Alternative Parts (Cross-Reference): LQM21NNR47K10D; CS160808-R47K; MLF1608DR47KTA00; AIML-0805-R47K-T; CV201210-R47K; LK1608R47K-T; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: 495-1866-1,495-1866- 2,B82559A501A13,-495 -1866-1-ND,495-1866- 6,-495-1866-1,B82559 A 501A 13,-B82559A501A13 Current - Saturation (Isat): 30A

Win Source Part Number: 1030362-B82559A0501A013
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ERU13 - Flat Wire Inductor
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 500 nH
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 0.78mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.512" L x 0.421" W (13.00mm x 10.70mm)
Alternative Parts (Cross-Reference): LQM21NNR47K10D; CS160808-R47K; MLF1608DR47KTA00; AIML-0805-R47K-T; CV201210-R47K; LK1608R47K-T;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Other Names: 495-1866-1,495-1866-2,B82559A501A13,-495-1866-1-ND,495-1866-6,-495-1866-1,B82559A 501A 13,-B82559A501A13
Current - Saturation (Isat): 30A

Buy Now Datasheet
Fixed Inductors - 495-1866-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1866-2-ND
Fixed Inductors 495-1866-2-ND
500nH Shielded Wirewound Inductor 30A 0.78mOhm Nonstandard

500nH Shielded Wirewound Inductor 30A 0.78mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1866-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1866-1-ND
Fixed Inductors 495-1866-1-ND
500nH Shielded Wirewound Inductor 30A 0.78mOhm Nonstandard

500nH Shielded Wirewound Inductor 30A 0.78mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1866-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1866-6-ND
Fixed Inductors 495-1866-6-ND
500nH Shielded Wirewound Inductor 30A 0.78mOhm Nonstandard

500nH Shielded Wirewound Inductor 30A 0.78mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82559A0501A013 1030362-B82559A0501A013 495-1866-2-ND
Product Name 0.5uH 10KHz 20.1A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details