Inductor Power Shielded Wirewound 3.9uH 10% 10KHz Ferrite 8.6A 0.006Ohm DCR T/R Product overview: B82559A0392A013 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9uH, 10KHz, 8.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9uH, 10KHz, 8.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A0392A013 can be used for catalog matching and distributor lookup.
3.9µH Shielded Wirewound Inductor 12A 4.8mOhm Nonstandard
3.9µH Shielded Wirewound Inductor 12A 4.8mOhm Nonstandard
3.9µH Shielded Wirewound Inductor 12A 4.8mOhm Nonstandard
INDUCTOR, SHIELDED, 3.9UH, 12A, SMD; Inductance:3.9µH; RMS Current (Irms):-; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82559A0392A013 | 495-1865-2-ND | 96K7722 |
| Product Name | 3.9uH 10KHz 8.6A Inductor and Choke | Fixed Inductors | Inductor, Shielded, 3.9Uh, 12A, Smd; Inductance Epcos |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| Packing Method | Tape and Reel | Tape Reel |