EPCOS AG Fixed Inductors B82559A0303A024

Description
30µH Shielded Wirewound Inductor 22.9A 3.6mOhm Nonstandard, 3 Lead
Request a Quote Datasheet
Description
30µH Shielded Wirewound Inductor 22.9A 3.6mOhm Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559A0303A024CT-ND - DigiKey
Thief River Falls, MN, United States
30µH Shielded Wirewound Inductor 22.9A 3.6mOhm Nonstandard, 3 Lead

30µH Shielded Wirewound Inductor 22.9A 3.6mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559A0303A024TR-ND - DigiKey
Thief River Falls, MN, United States
30µH Shielded Wirewound Inductor 22.9A 3.6mOhm Nonstandard, 3 Lead

30µH Shielded Wirewound Inductor 22.9A 3.6mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559A0303A024DKR-ND - DigiKey
Thief River Falls, MN, United States
30µH Shielded Wirewound Inductor 22.9A 3.6mOhm Nonstandard, 3 Lead

30µH Shielded Wirewound Inductor 22.9A 3.6mOhm Nonstandard, 3 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82559A0303A024CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1621449 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details