EPCOS AG Fixed Inductors B82559A0302A013

Description
3µH Shielded Wirewound Inductor 13A 4mOhm Nonstandard
Request a Quote Datasheet
Description
3µH Shielded Wirewound Inductor 13A 4mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1864-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1864-1-ND
Fixed Inductors 495-1864-1-ND
3µH Shielded Wirewound Inductor 13A 4mOhm Nonstandard

3µH Shielded Wirewound Inductor 13A 4mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1864-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1864-2-ND
Fixed Inductors 495-1864-2-ND
3µH Shielded Wirewound Inductor 13A 4mOhm Nonstandard

3µH Shielded Wirewound Inductor 13A 4mOhm Nonstandard

Buy Now Datasheet
3uH 10KHz 9.3A Inductor and Choke - 71-B82559A0302A013 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3uH 10KHz 9.3A Inductor and Choke
71-B82559A0302A013
3uH 10KHz 9.3A Inductor and Choke 71-B82559A0302A013
Inductor Power Shielded Wirewound 3uH 10% 10KHz Ferrite 9.3A 0.0051Ohm DCR T/R Product overview: B82559A0302A013 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3uH, 10KHz, 9.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3uH, 10KHz, 9.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A0302A013 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 3uH 10% 10KHz Ferrite 9.3A 0.0051Ohm DCR T/R Product overview: B82559A0302A013 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3uH, 10KHz, 9.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3uH, 10KHz, 9.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A0302A013 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1173163-B82559A0302A013
Inductors, Coils, Chokes - Fixed Inductors 1173163-B82559A0302A013
Win Source Part Number: 1173163-B82559A0302A 013 Category: Inductors, Coils, Chokes>Fixed Inductors Series: ERU13 - Flat Wire Inductor Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3 µH Height - Seated (Max): 0.195" (4.95mm) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 4mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.512" L x 0.421" W (13.00mm x 10.70mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: -B82559A302A13,495-1 864-6,-495-1864-1-ND ,B82559A 302A 13,B82559A302A13,495 -1864-1,495-1864-2,- 495-1864-1 Current - Saturation (Isat): 13A

Win Source Part Number: 1173163-B82559A0302A013
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ERU13 - Flat Wire Inductor
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3 µH
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 4mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.512" L x 0.421" W (13.00mm x 10.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Other Names: -B82559A302A13,495-1864-6,-495-1864-1-ND,B82559A 302A 13,B82559A302A13,495-1864-1,495-1864-2,-495-1864-1
Current - Saturation (Isat): 13A

Buy Now Datasheet
Inductor, Shielded, 3Uh, 13A, Smd; Inductance Epcos - 69K9720 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3Uh, 13A, Smd; Inductance Epcos
69K9720
Inductor, Shielded, 3Uh, 13A, Smd; Inductance Epcos 69K9720
INDUCTOR, SHIELDED, 3UH, 13A, SMD; Inductance:3µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:B82559 Series; DC Resistance Max:-; Inductance Tolerance:± 10%; Product Length:13mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 3UH, 13A, SMD; Inductance:3µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:B82559 Series; DC Resistance Max:-; Inductance Tolerance:± 10%; Product Length:13mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1864-1-ND 71-B82559A0302A013 1173163-B82559A0302A013 69K9720
Product Name Fixed Inductors 3uH 10KHz 9.3A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 3Uh, 13A, Smd; Inductance Epcos
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2825-033 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details