EPCOS AG Fixed Inductors B82559A0222A013

Description
2.15µH Shielded Wirewound Inductor 15A 3.2mOhm Nonstandard
Request a Quote Datasheet
Description
2.15µH Shielded Wirewound Inductor 15A 3.2mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1862-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1862-1-ND
Fixed Inductors 495-1862-1-ND
2.15µH Shielded Wirewound Inductor 15A 3.2mOhm Nonstandard

2.15µH Shielded Wirewound Inductor 15A 3.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1862-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1862-2-ND
Fixed Inductors 495-1862-2-ND
2.15µH Shielded Wirewound Inductor 15A 3.2mOhm Nonstandard

2.15µH Shielded Wirewound Inductor 15A 3.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1862-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1862-6-ND
Fixed Inductors 495-1862-6-ND
2.15µH Shielded Wirewound Inductor 15A 3.2mOhm Nonstandard

2.15µH Shielded Wirewound Inductor 15A 3.2mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 2.15Uh, 15A, Smd; Inductance Epcos - 96K7719 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.15Uh, 15A, Smd; Inductance Epcos
96K7719
Inductor, Shielded, 2.15Uh, 15A, Smd; Inductance Epcos 96K7719
INDUCTOR, SHIELDED, 2.15UH, 15A, SMD; Inductance:2.15µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:B82559 Series; DC Resistance Max:-; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.15UH, 15A, SMD; Inductance:2.15µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:B82559 Series; DC Resistance Max:-; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1862-1-ND 96K7719
Product Name Fixed Inductors Inductor, Shielded, 2.15Uh, 15A, Smd; Inductance Epcos
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567627P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details
Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details