EPCOS AG Fixed Inductors B82559A0203A020

Description
20µH Shielded Wirewound Inductor 6.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
20µH Shielded Wirewound Inductor 6.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559A0203A020TR-ND - DigiKey
Thief River Falls, MN, United States
20µH Shielded Wirewound Inductor 6.4mOhm Max Nonstandard

20µH Shielded Wirewound Inductor 6.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82559A0203A020CT-ND - DigiKey
Thief River Falls, MN, United States
20µH Shielded Wirewound Inductor 6.4mOhm Max Nonstandard

20µH Shielded Wirewound Inductor 6.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82559A0203A020DKR-ND - DigiKey
Thief River Falls, MN, United States
20µH Shielded Wirewound Inductor 6.4mOhm Max Nonstandard

20µH Shielded Wirewound Inductor 6.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82559A0203A020TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
CMT8100 Series Common Mode Inductors - CMT-8118 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7300 to ? microH
View Details
3 suppliers
Fixed Inductors - DSH-14-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details