TDK Corporation Fixed Inductors B82559A0203A019

Description
20µH Shielded Wirewound Inductor 14.75mOhm Max Nonstandard, 3 Lead
Request a Quote Datasheet
Description
20µH Shielded Wirewound Inductor 14.75mOhm Max Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-7421-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7421-2-ND
Fixed Inductors 495-7421-2-ND
20µH Shielded Wirewound Inductor 14.75mOhm Max Nonstandard, 3 Lead

20µH Shielded Wirewound Inductor 14.75mOhm Max Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-7421-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7421-1-ND
Fixed Inductors 495-7421-1-ND
20µH Shielded Wirewound Inductor 14.75mOhm Max Nonstandard, 3 Lead

20µH Shielded Wirewound Inductor 14.75mOhm Max Nonstandard, 3 Lead

Buy Now Datasheet
Inductor, Shielded, 20Uh, 10%, Aec-Q200; Inductance Epcos - 10AC5794 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 20Uh, 10%, Aec-Q200; Inductance Epcos
10AC5794
Inductor, Shielded, 20Uh, 10%, Aec-Q200; Inductance Epcos 10AC5794
INDUCTOR, SHIELDED, 20UH, 10%, AEC-Q200; Inductance:20µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:ERU19 B82559 Series; Power Inductor Case:20.5mm x 20.5mm x 9.75mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 20UH, 10%, AEC-Q200; Inductance:20µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:ERU19 B82559 Series; Power Inductor Case:20.5mm x 20.5mm x 9.75mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-7421-2-ND 10AC5794
Product Name Fixed Inductors Inductor, Shielded, 20Uh, 10%, Aec-Q200; Inductance Epcos
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8105-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-2122SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details