EPCOS AG Fixed Inductors B82559A0203A016

Description
20µH Shielded Wirewound Inductor 10A 13.25mOhm Max Nonstandard, 3 Lead
Request a Quote Datasheet
Description
20µH Shielded Wirewound Inductor 10A 13.25mOhm Max Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559A0203A016TR-ND - DigiKey
Thief River Falls, MN, United States
20µH Shielded Wirewound Inductor 10A 13.25mOhm Max Nonstandard, 3 Lead

20µH Shielded Wirewound Inductor 10A 13.25mOhm Max Nonstandard, 3 Lead

Buy Now Datasheet
Inductor, 20Uh, Semishielded, 7.7A; Inductance Epcos - 25AH7865 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 20Uh, Semishielded, 7.7A; Inductance Epcos
25AH7865
Inductor, 20Uh, Semishielded, 7.7A; Inductance Epcos 25AH7865
INDUCTOR, 20UH, SEMISHIELDED, 7.7A; Inductance:20µH; RMS Current (Irms):7.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):11.3A; Product Range:ERU16 B82559 Series; DC Resistance Max:0.01325ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 20UH, SEMISHIELDED, 7.7A; Inductance:20µH; RMS Current (Irms):7.7A; Inductor Construction:Semishielded; Saturation Current (Isat):11.3A; Product Range:ERU16 B82559 Series; DC Resistance Max:0.01325ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
Eru16 Smd Helical Inductor 20Uh / Tape & Reel Epcos - 65AC1905 - Newark, An Avnet Company
Chicago, IL, United States
Eru16 Smd Helical Inductor 20Uh / Tape & Reel Epcos
65AC1905
Eru16 Smd Helical Inductor 20Uh / Tape & Reel Epcos 65AC1905
ERU16 SMD HELICAL INDUCTOR 20UH / TAPE & REEL

ERU16 SMD HELICAL INDUCTOR 20UH / TAPE & REEL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82559A0203A016TR-ND 25AH7865 65AC1905
Product Name Fixed Inductors Inductor, 20Uh, Semishielded, 7.7A; Inductance Epcos Eru16 Smd Helical Inductor 20Uh / Tape & Reel Epcos
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-016 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details