EPCOS AG Fixed Inductors B82559A0153A016

Description
15µH Shielded Wirewound Inductor 11A 11.1mOhm Max Nonstandard, 3 Lead
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 11A 11.1mOhm Max Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75390-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75390-1-ND
Fixed Inductors 495-75390-1-ND
15µH Shielded Wirewound Inductor 11A 11.1mOhm Max Nonstandard, 3 Lead

15µH Shielded Wirewound Inductor 11A 11.1mOhm Max Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-75390-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75390-2-ND
Fixed Inductors 495-75390-2-ND
15µH Shielded Wirewound Inductor 11A 11.1mOhm Max Nonstandard, 3 Lead

15µH Shielded Wirewound Inductor 11A 11.1mOhm Max Nonstandard, 3 Lead

Buy Now Datasheet
Inductor, 15Uh, Semishielded, 8.1A; Inductance Epcos - 25AH7864 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 8.1A; Inductance Epcos
25AH7864
Inductor, 15Uh, Semishielded, 8.1A; Inductance Epcos 25AH7864
INDUCTOR, 15UH, SEMISHIELDED, 8.1A; Inductance:15µH; RMS Current (Irms):8.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):12.6A; Product Range:ERU16 B82559 Series; DC Resistance Max:0.0111ohm; Inductance Tolerance:±RoHS Compliant: Yes

INDUCTOR, 15UH, SEMISHIELDED, 8.1A; Inductance:15µH; RMS Current (Irms):8.1A; Inductor Construction:Semishielded; Saturation Current (Isat):12.6A; Product Range:ERU16 B82559 Series; DC Resistance Max:0.0111ohm; Inductance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75390-1-ND 25AH7864
Product Name Fixed Inductors Inductor, 15Uh, Semishielded, 8.1A; Inductance Epcos
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-11N 0402CS-11NXJRW , 0402CS-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5682-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details