EPCOS AG 1.4uH 10KHz 15.7A Inductor and Choke B82559A0142A013

Description
Inductor Power Shielded Wirewound 1.4uH 10% 10KHz Ferrite 15.7A 0.0018Ohm DCR T/R Product overview: B82559A0142A013 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4uH, 10KHz, 15.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.4uH, 10KHz, 15.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A0142A013 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 1.4uH 10% 10KHz Ferrite 15.7A 0.0018Ohm DCR T/R Product overview: B82559A0142A013 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4uH, 10KHz, 15.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.4uH, 10KHz, 15.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A0142A013 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.4uH 10KHz 15.7A Inductor and Choke - 71-B82559A0142A013 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.4uH 10KHz 15.7A Inductor and Choke
71-B82559A0142A013
1.4uH 10KHz 15.7A Inductor and Choke 71-B82559A0142A013
Inductor Power Shielded Wirewound 1.4uH 10% 10KHz Ferrite 15.7A 0.0018Ohm DCR T/R Product overview: B82559A0142A013 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4uH, 10KHz, 15.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.4uH, 10KHz, 15.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A0142A013 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1.4uH 10% 10KHz Ferrite 15.7A 0.0018Ohm DCR T/R Product overview: B82559A0142A013 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4uH, 10KHz, 15.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.4uH, 10KHz, 15.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A0142A013 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1002540-B82559A0142A013
Inductors, Coils, Chokes - Fixed Inductors 1002540-B82559A0142A013
Win Source Part Number: 1002540-B82559A0142A 013 Category: Inductors, Coils, Chokes>Fixed Inductors Series: ERU13 - Flat Wire Inductor Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.4 µH Height - Seated (Max): 0.236" (6.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.5mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.512" L x 0.421" W (13.00mm x 10.70mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 22 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: B82559A142A13,-495-1 861-1-ND,495-1861-6, 495-1861-1,B82559A 142A 13,-495-1861-1,495-1 861-2,-B82559A142A13 Current - Saturation (Isat): 22A

Win Source Part Number: 1002540-B82559A0142A013
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ERU13 - Flat Wire Inductor
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.4 µH
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 1.5mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.512" L x 0.421" W (13.00mm x 10.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 22 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Other Names: B82559A142A13,-495-1861-1-ND,495-1861-6,495-1861-1,B82559A 142A 13,-495-1861-1,495-1861-2,-B82559A142A13
Current - Saturation (Isat): 22A

Buy Now Datasheet
Fixed Inductors - 495-1861-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1861-2-ND
Fixed Inductors 495-1861-2-ND
1.4µH Shielded Wirewound Inductor 22A 1.5mOhm Nonstandard

1.4µH Shielded Wirewound Inductor 22A 1.5mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1861-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1861-1-ND
Fixed Inductors 495-1861-1-ND
1.4µH Shielded Wirewound Inductor 22A 1.5mOhm Nonstandard

1.4µH Shielded Wirewound Inductor 22A 1.5mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1861-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1861-6-ND
Fixed Inductors 495-1861-6-ND
1.4µH Shielded Wirewound Inductor 22A 1.5mOhm Nonstandard

1.4µH Shielded Wirewound Inductor 22A 1.5mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82559A0142A013 1002540-B82559A0142A013 495-1861-2-ND
Product Name 1.4uH 10KHz 15.7A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET2424-017 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
2 suppliers
Fixed Inductors - 486-5771-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details