EPCOS AG 1.1uH 10KHz 14.2A Inductor and Choke B82559A0112A013

Description
Inductor Power Shielded Wirewound 1.1uH 10% 10KHz Ferrite 14.2A 0.0022Ohm DCR T/R Product overview: B82559A0112A013 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1uH, 10KHz, 14.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1uH, 10KHz, 14.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A0112A013 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 1.1uH 10% 10KHz Ferrite 14.2A 0.0022Ohm DCR T/R Product overview: B82559A0112A013 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1uH, 10KHz, 14.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1uH, 10KHz, 14.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A0112A013 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1uH 10KHz 14.2A Inductor and Choke - 71-B82559A0112A013 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1uH 10KHz 14.2A Inductor and Choke
71-B82559A0112A013
1.1uH 10KHz 14.2A Inductor and Choke 71-B82559A0112A013
Inductor Power Shielded Wirewound 1.1uH 10% 10KHz Ferrite 14.2A 0.0022Ohm DCR T/R Product overview: B82559A0112A013 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1uH, 10KHz, 14.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1uH, 10KHz, 14.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A0112A013 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1.1uH 10% 10KHz Ferrite 14.2A 0.0022Ohm DCR T/R Product overview: B82559A0112A013 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1uH, 10KHz, 14.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1uH, 10KHz, 14.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A0112A013 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1860-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1860-2-ND
Fixed Inductors 495-1860-2-ND
1.1µH Shielded Wirewound Inductor 20A 1.72mOhm Nonstandard

1.1µH Shielded Wirewound Inductor 20A 1.72mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1860-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1860-1-ND
Fixed Inductors 495-1860-1-ND
1.1µH Shielded Wirewound Inductor 20A 1.72mOhm Nonstandard

1.1µH Shielded Wirewound Inductor 20A 1.72mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1860-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1860-6-ND
Fixed Inductors 495-1860-6-ND
1.1µH Shielded Wirewound Inductor 20A 1.72mOhm Nonstandard

1.1µH Shielded Wirewound Inductor 20A 1.72mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1174639-B82559A0112A013
Inductors, Coils, Chokes - Fixed Inductors 1174639-B82559A0112A013
Win Source Part Number: 1174639-B82559A0112A 013 Category: Inductors, Coils, Chokes>Fixed Inductors Series: ERU13 - Flat Wire Inductor Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.1 µH Height - Seated (Max): 0.195" (4.95mm) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.72mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.512" L x 0.421" W (13.00mm x 10.70mm) Alternative Parts (Cross-Reference): B82559-A0112-A013; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: -495-1860-1,-B82559A 112A13,B82559A112A13 ,495-1860-1,495-1860 -2,-495-1860-1-ND,B8 2559A 112A 13,495-1860-6 Current - Saturation (Isat): 20A

Win Source Part Number: 1174639-B82559A0112A013
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ERU13 - Flat Wire Inductor
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.1 µH
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 1.72mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.512" L x 0.421" W (13.00mm x 10.70mm)
Alternative Parts (Cross-Reference): B82559-A0112-A013;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Other Names: -495-1860-1,-B82559A112A13,B82559A112A13,495-1860-1,495-1860-2,-495-1860-1-ND,B82559A 112A 13,495-1860-6
Current - Saturation (Isat): 20A

Buy Now Datasheet
Inductor, Shielded, 1.1Uh, 20A, Smd; Inductance Epcos - 69K9716 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.1Uh, 20A, Smd; Inductance Epcos
69K9716
Inductor, Shielded, 1.1Uh, 20A, Smd; Inductance Epcos 69K9716
INDUCTOR, SHIELDED, 1.1UH, 20A, SMD; Inductance:1.1µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:B82559 Series; DC Resistance Max:-; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.1UH, 20A, SMD; Inductance:1.1µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:B82559 Series; DC Resistance Max:-; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 1.1Uh, 20A, Smd; Inductance Epcos - 59T9596 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.1Uh, 20A, Smd; Inductance Epcos
59T9596
Inductor, Shielded, 1.1Uh, 20A, Smd; Inductance Epcos 59T9596
INDUCTOR, SHIELDED, 1.1UH, 20A, SMD; Inductance:1.1µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:B82559 Series; DC Resistance Max:-; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.1UH, 20A, SMD; Inductance:1.1µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:B82559 Series; DC Resistance Max:-; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1100Nh, 10%, Smd; Inductance Epcos - 96K7717 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1100Nh, 10%, Smd; Inductance Epcos
96K7717
Inductor, 1100Nh, 10%, Smd; Inductance Epcos 96K7717
INDUCTOR, 1100NH, 10%, SMD; Inductance:1.1µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:-; Power Inductor Case:13mm x 10.7mm x 4.95mm; DC Resistance Max:-; Inductance RoHS Compliant: Yes

INDUCTOR, 1100NH, 10%, SMD; Inductance:1.1µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:-; Power Inductor Case:13mm x 10.7mm x 4.95mm; DC Resistance Max:-; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82559A0112A013 495-1860-2-ND 1174639-B82559A0112A013 69K9716 96K7717
Product Name 1.1uH 10KHz 14.2A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 1.1Uh, 20A, Smd; Inductance Epcos Inductor, 1100Nh, 10%, Smd; Inductance Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3237-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details